Vishay Intertechnology, Inc. Tantalum Capacitors TR3E227K016C0150

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1498-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1498-2-ND
Tantalum Capacitors 718-1498-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1498-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1498-6-ND
Tantalum Capacitors 718-1498-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1498-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1498-1-ND
Tantalum Capacitors 718-1498-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1113931-TR3E227K016C0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1113931-TR3E227K016C0150
Capacitors - Tantalum Capacitors 1113931-TR3E227K016C0150
Win Source Part Number: 1113931-TR3E227K016C 0150 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TR3E227K016C0150.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1498-6,718-1498- 2,718-1498-1

Win Source Part Number: 1113931-TR3E227K016C0150
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TR3E227K016C0150.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1498-6,718-1498-2,718-1498-1

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
59-TR3E227K016C0150
SMD 220uF 16V Capacitor 59-TR3E227K016C0150
220uF 16V Tantalum Capacitor, 150mR ESR, 2917 SMD Product overview: TR3E227K016C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0150 can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Capacitor, 150mR ESR, 2917 SMD Product overview: TR3E227K016C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3E227K016C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E227K016C0150
Tantalum Capacitors TR3E227K016C0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay - 41Y4382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay
41Y4382
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay 41Y4382
CAP, TANT, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:-RoHS Compliant: Yes

CAP, TANT, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay - 82R4940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay
82R4940
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay 82R4940
CAP, TANT, 220UF, 16V, CASE E, REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

CAP, TANT, 220UF, 16V, CASE E, REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E227K016C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E227K016C0150
Capacitors - Tantalum Capacitors TR3E227K016C0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1498-2-ND 718-1498-6-ND 1113931-TR3E227K016C0150 59-TR3E227K016C0150 TR3E227K016C0150 41Y4382 82R4940 TR3E227K016C0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 220uF 16V Capacitor Tantalum Capacitors Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details