The Vishay 220µF, 16V tantalum capacitor (part number 71P8282) features a molded case design with a low equivalent series resistance (ESR) of 0.125 ohms. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. It is compliant with RoHS standards and is designed for compatibility with high-volume automatic pick and place equipment. The capacitor has a ripple current rating of 1.15A and is surge current tested, ensuring reliability in demanding environments. The case size is 2917 (7343 metric), making it a compact option for space-constrained designs.
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.15A; Case Size:2917RoHS Compliant: Yes
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.15A; Case Size:2917RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1499-2-ND | 718-1499-6-ND | 66AJ1989 | TR3E227K016C0125 | TR3E227K016C0125 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 220Uf, 16V, Tant, Case E; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |