Vishay Intertechnology, Inc. SMD 22uF 35V Capacitor TR3E226K035C0200

Description
Tantalum Capacitor 22uF 35V 10% 7343 SMD 200mR 125C Product overview: TR3E226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E226K035C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 22uF 35V 10% 7343 SMD 200mR 125C Product overview: TR3E226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E226K035C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 35V Capacitor
59-TR3E226K035C0200
SMD 22uF 35V Capacitor 59-TR3E226K035C0200
Tantalum Capacitor 22uF 35V 10% 7343 SMD 200mR 125C Product overview: TR3E226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E226K035C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 35V 10% 7343 SMD 200mR 125C Product overview: TR3E226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E226K035C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3E226K035C0200 - 798352-TR3E226K035C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E226K035C0200
798352-TR3E226K035C0200
Tantalum Capacitors - TR3E226K035C0200 798352-TR3E226K035C0200
Manufacturer: Vishay Sprague Win Source Part Number: 798352-TR3E226K035C0 200 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: E Family Name: TR3 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T495D226K035AGE30072 80 ; T495D226K035AGE300|T 489D226K035ATE300728 0|T494D226K035AG7280 ; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 798352-TR3E226K035C0200
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: E
Family Name: TR3
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T495D226K035AGE3007280 ; T495D226K035AGE300|T489D226K035ATE3007280|T494D226K035AG7280;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 6845313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845313
Tantalum Capacitors 6845313
Capacitor Tantalum SMT TR3E 35V 22uF

Capacitor Tantalum SMT TR3E 35V 22uF

Supplier's Site
Tantalum Capacitors - 6845313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845313P
Tantalum Capacitors 6845313P
Capacitor Tantalum SMT TR3E 35V 22uF

Capacitor Tantalum SMT TR3E 35V 22uF

Supplier's Site
Tantalum Capacitors - 1731464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731464
Tantalum Capacitors 1731464
Capacitor Tantalum SMT TR3E 35V 22uF

Capacitor Tantalum SMT TR3E 35V 22uF

Supplier's Site
Tantalum Capacitors - 718-1516-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1516-6-ND
Tantalum Capacitors 718-1516-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1516-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1516-1-ND
Tantalum Capacitors 718-1516-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1516-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1516-2-ND
Tantalum Capacitors 718-1516-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E226K035C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E226K035C0200
Capacitors - Tantalum Capacitors TR3E226K035C0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TR3E226K035C0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3E226K035C0200
Tantalum Capacitors TR3E226K035C0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 66AJ1988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
66AJ1988
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 66AJ1988
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 82R4929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
82R4929
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 82R4929
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3E226K035C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E226K035C0200
Tantalum Capacitors TR3E226K035C0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E226K035C0200 798352-TR3E226K035C0200 6845313 6845313P 718-1516-6-ND 718-1516-1-ND TR3E226K035C0200 TR3E226K035C0200 66AJ1988 TR3E226K035C0200
Product Name SMD 22uF 35V Capacitor Tantalum Capacitors - TR3E226K035C0200 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers