Vishay Intertechnology, Inc. Tantalum Capacitors TR3E107K020C0150

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1370-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1370-6-ND
Tantalum Capacitors 718-1370-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1370-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1370-1-ND
Tantalum Capacitors 718-1370-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1370-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1370-2-ND
Tantalum Capacitors 718-1370-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E107K020C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E107K020C0150
Capacitors - Tantalum Capacitors TR3E107K020C0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TR3E107K020C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E107K020C0150
Tantalum Capacitors TR3E107K020C0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay - 25R2723 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay
25R2723
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay 25R2723
TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 86K6212 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
86K6212
Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 86K6212
TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1370-6-ND 718-1370-1-ND TR3E107K020C0150 TR3E107K020C0150 25R2723 86K6212
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details