Vishay Intertechnology, Inc. SMD 50V 10uF Capacitor TR3E106K050C0300

Description
50V 10uF Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3E106K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 10uF Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3E106K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 10uF Capacitor
59-TR3E106K050C0300
SMD 50V 10uF Capacitor 59-TR3E106K050C0300
50V 10uF Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3E106K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0300 can be used for catalog matching and distributor lookup.

50V 10uF Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3E106K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507784P
Tantalum Capacitors 2507784P
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2507782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507782
Tantalum Capacitors 2507782
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2507784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507784
Tantalum Capacitors 2507784
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 1359795-TR3E106K050C0300 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359795-TR3E106K050C0300
Capacitors - Tantalum Capacitors 1359795-TR3E106K050C0300
Win Source Part Number: 1359795-TR3E106K050C 0300 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 300mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359795-TR3E106K050C0300
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 300mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Tantalum Capacitors - 718-1543-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1543-2-ND
Tantalum Capacitors 718-1543-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1543-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1543-6-ND
Tantalum Capacitors 718-1543-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1543-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1543-1-ND
Tantalum Capacitors 718-1543-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E106K050C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E106K050C0300
Capacitors - Tantalum Capacitors TR3E106K050C0300
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TR3E106K050C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E106K050C0300
Tantalum Capacitors TR3E106K050C0300
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor Tant, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay - 86K6176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
86K6176
Capacitor Tant, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 86K6176
CAPACITOR TANT, 10UF 50V, 0.3 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF 50V, 0.3 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay - 97M9774 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay
97M9774
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay 97M9774
TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E106K050C0300 2507784P 1359795-TR3E106K050C0300 718-1543-2-ND 718-1543-6-ND TR3E106K050C0300 TR3E106K050C0300 86K6176
Product Name SMD 50V 10uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers