Vishay Precision Group Tantalum Capacitors TR3E106K035E0200

Description
TR3106K035EE0200
Request a Quote Datasheet
Description
TR3106K035EE0200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3E106K035E0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035E0200CT-ND
Tantalum Capacitors 718-TR3E106K035E0200CT-ND
TR3106K035EE0200

TR3106K035EE0200

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106K035E0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035E0200DKR-ND
Tantalum Capacitors 718-TR3E106K035E0200DKR-ND
TR3106K035EE0200

TR3106K035EE0200

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106K035E0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035E0200TR-ND
Tantalum Capacitors 718-TR3E106K035E0200TR-ND
TR3106K035EE0200

TR3106K035EE0200

Buy Now Datasheet
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay - 82X7349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay
82X7349
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay 82X7349
CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay - 66AJ1984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay
66AJ1984
Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay 66AJ1984
CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: No

CAP, 10UF, 35V, TANT, CASE E; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-TR3E106K035E0200CT-ND 718-TR3E106K035E0200DKR-ND 82X7349
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 35V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details