Vishay Intertechnology, Inc. Tantalum Capacitors TR3D686M020C0175

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D686M020C0175-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D686M020C0175-ND
Tantalum Capacitors TR3D686M020C0175-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D686M020C0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D686M020C0175
Tantalum Capacitors TR3D686M020C0175
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D686M020C0175-ND TR3D686M020C0175
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details