Vishay Precision Group Tantalum Capacitors TR3D686M016C0070

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D686M016C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D686M016C0070DKR-ND
Tantalum Capacitors 718-TR3D686M016C0070DKR-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D686M016C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D686M016C0070CT-ND
Tantalum Capacitors 718-TR3D686M016C0070CT-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D686M016C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D686M016C0070TR-ND
Tantalum Capacitors 718-TR3D686M016C0070TR-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D686M016C0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D686M016C0070
Tantalum Capacitors TR3D686M016C0070
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D686M016C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D686M016C0070
Capacitors - Tantalum Capacitors TR3D686M016C0070
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1188
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1188
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay - 86K6152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay
86K6152
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay 86K6152
Capacitor,68uF,16VDC ,20-% Tol,20+% Tol

Capacitor,68uF,16VDC,20-% Tol,20+% Tol

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D686M016C0070DKR-ND 718-TR3D686M016C0070CT-ND TR3D686M016C0070 TR3D686M016C0070 46R1188 86K6152
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 20%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers