Vishay Intertechnology, Inc. Tantalum Capacitors TR3D686K020C0175

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D686K020C0175-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D686K020C0175-ND
Tantalum Capacitors TR3D686K020C0175-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D686K020C0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D686K020C0175
Tantalum Capacitors TR3D686K020C0175
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D686K020C0175-ND TR3D686K020C0175
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details