Vishay Intertechnology, Inc. Tantalum Capacitors TR3D686K020C0150

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1366-2-ND
Tantalum Capacitors 718-1366-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1366-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1366-1-ND
Tantalum Capacitors 718-1366-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1366-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1366-6-ND
Tantalum Capacitors 718-1366-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D686K020C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D686K020C0150
Capacitors - Tantalum Capacitors TR3D686K020C0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Capacitor Tant, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay - 86K6129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay
86K6129
Capacitor Tant, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay 86K6129
CAPACITOR TANT, 68UF 20V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF 20V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay - 97M9773 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay
97M9773
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay 97M9773
TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3D686K020C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D686K020C0150
Tantalum Capacitors TR3D686K020C0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TR3D686K020C0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D686K020C0150
Tantalum Capacitors TR3D686K020C0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1366-2-ND 718-1366-6-ND TR3D686K020C0150 86K6129 97M9773 TR3D686K020C0150 TR3D686K020C0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details