The TR3D686K016C0150 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It has a voltage rating of 16 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The component is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and computing.
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 68UF 10% 16V 2917
CAP, 68UF, 16V, TANT, CASE D; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Product Length:7.3mmRoHS Compliant: Yes
CAP, 68UF, 16V, TANT, CASE D; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Product Length:7.3mmRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1365-2-ND | TR3D686K016C0150 | 86K6118 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 68Uf, 16V, Tant, Case D; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |