Vishay Precision Group Tantalum Capacitors TR3D686K016C0070

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1859-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1859-2-ND
Tantalum Capacitors 718-1859-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay - 97M9770 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay
97M9770
Tantalum Capacitor, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay 97M9770
TANTALUM CAPACITOR, 68UF 16V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay - 86K6116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay
86K6116
Capacitor Tant, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay 86K6116
CAPACITOR TANT, 68UF 16V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF 16V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
TR3D686K016C0070
Tantalum Capacitors TR3D686K016C0070
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D686K016C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D686K016C0070
Capacitors - Tantalum Capacitors TR3D686K016C0070
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1859-2-ND 97M9770 86K6116 TR3D686K016C0070 TR3D686K016C0070
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 68Uf 16V 0.07 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details