Vishay Intertechnology, Inc. Tantalum Capacitors TR3D685M050C0600

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D685M050C0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D685M050C0600-ND
Tantalum Capacitors TR3D685M050C0600-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D685M050C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D685M050C0600
Tantalum Capacitors TR3D685M050C0600
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D685M050C0600-ND TR3D685M050C0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Tantalum Capacitors - TAC225K035P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers