Vishay Intertechnology, Inc. Tantalum Capacitors TR3D685K050C0300

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1781-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1781-2-ND
Tantalum Capacitors 718-1781-2-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D685K050C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D685K050C0300
Capacitors - Tantalum Capacitors TR3D685K050C0300
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2214
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2214
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D685K050C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D685K050C0300
Tantalum Capacitors TR3D685K050C0300
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1781-2-ND TR3D685K050C0300 08X2214 TR3D685K050C0300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details