Vishay Intertechnology, Inc. Tantalum Capacitors TR3D685K035C0300

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1858-2-ND
Tantalum Capacitors 718-1858-2-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1858-1-ND
Tantalum Capacitors 718-1858-1-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1858-6-ND
Tantalum Capacitors 718-1858-6-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2212
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2212
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Vishay - 86K6080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Vishay
86K6080
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Vishay 86K6080
Capacitor,6.8uF,35VD C,10-% Tol,10+% Tol

Capacitor,6.8uF,35VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D685K035C0300
Tantalum Capacitors TR3D685K035C0300
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D685K035C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D685K035C0300
Capacitors - Tantalum Capacitors TR3D685K035C0300
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1858-2-ND 718-1858-6-ND 08X2212 86K6080 TR3D685K035C0300 TR3D685K035C0300
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details