Vishay Precision Group Tantalum Capacitors TR3D477K004C0100

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D477K004C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D477K004C0100-ND
Tantalum Capacitors TR3D477K004C0100-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D477K004C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D477K004C0100
Capacitors - Tantalum Capacitors TR3D477K004C0100
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TR3D477K004C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477K004C0100
Tantalum Capacitors TR3D477K004C0100
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 86K6043 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
86K6043
Capacitor Tant, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 86K6043
CAPACITOR TANT, 470UF 4V, 0.1 OHM, 0.1, 7343-31; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

CAPACITOR TANT, 470UF 4V, 0.1 OHM, 0.1, 7343-31; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 97M9766 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
97M9766
Tantalum Capacitor, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 97M9766
TANTALUM CAPACITOR, 470UF 4V, 0.1 OHM, 0.1, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 4V, 0.1 OHM, 0.1, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3D477K004C0100-ND TR3D477K004C0100 TR3D477K004C0100 86K6043 97M9766
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay Tantalum Capacitor, 470Uf 4V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers