Vishay Precision Group Tantalum Capacitors TR3D476K020C0100

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1362-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1362-1-ND
Tantalum Capacitors 718-1362-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1362-2-ND
Tantalum Capacitors 718-1362-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1362-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1362-6-ND
Tantalum Capacitors 718-1362-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 2507779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507779
Tantalum Capacitors 2507779
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507778
Tantalum Capacitors 2507778
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507779P
Tantalum Capacitors 2507779P
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Capacitor Tant, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 86K5995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
86K5995
Capacitor Tant, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 86K5995
CAPACITOR TANT, 47UF 20V, 0.1 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF 20V, 0.1 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 97M9761 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
97M9761
Tantalum Capacitor, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 97M9761
TANTALUM CAPACITOR, 47UF 20V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 20V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3D476K020C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D476K020C0100
Tantalum Capacitors TR3D476K020C0100
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D476K020C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D476K020C0100
Capacitors - Tantalum Capacitors TR3D476K020C0100
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1362-1-ND 718-1362-6-ND 2507779 86K5995 TR3D476K020C0100 TR3D476K020C0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf 20V, 0.1 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details