Vishay Precision Group Tantalum Capacitors TR3D476K016C0200

Description
Capacitor Tantalum SMT TR3D 16V 47uF
Request a Quote
Description
Capacitor Tantalum SMT TR3D 16V 47uF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, has a capacitance of 47 µF with a tolerance of ±10% and a voltage rating of 16 V. It is designed for surface mount applications and features a molded case with low equivalent series resistance (ESR), making it suitable for high-frequency applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is RoHS compliant and is available in the 2917 [7343 Metric] case size. It is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The product is compatible with high-volume automatic pick and place equipment, ensuring ease of integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, has a capacitance of 47 µF with a tolerance of ±10% and a voltage rating of 16 V. It is designed for surface mount applications and features a molded case with low equivalent series resistance (ESR), making it suitable for high-frequency applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is RoHS compliant and is available in the 2917 [7343 Metric] case size. It is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The product is compatible with high-volume automatic pick and place equipment, ensuring ease of integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845275
Tantalum Capacitors 6845275
Capacitor Tantalum SMT TR3D 16V 47uF

Capacitor Tantalum SMT TR3D 16V 47uF

Supplier's Site
Tantalum Capacitors - 6845275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845275P
Tantalum Capacitors 6845275P
Capacitor Tantalum SMT TR3D 16V 47uF

Capacitor Tantalum SMT TR3D 16V 47uF

Supplier's Site
Tantalum Capacitors - 1731348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731348
Tantalum Capacitors 1731348
Capacitor Tantalum SMT TR3D 16V 47uF

Capacitor Tantalum SMT TR3D 16V 47uF

Supplier's Site
Tantalum Capacitors - 718-TR3D476K016C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D476K016C0200CT-ND
Tantalum Capacitors 718-TR3D476K016C0200CT-ND
TR3476K016DC0200

TR3476K016DC0200

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D476K016C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D476K016C0200DKR-ND
Tantalum Capacitors 718-TR3D476K016C0200DKR-ND
TR3476K016DC0200

TR3476K016DC0200

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D476K016C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D476K016C0200TR-ND
Tantalum Capacitors 718-TR3D476K016C0200TR-ND
TR3476K016DC0200

TR3476K016DC0200

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1184 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1184
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1184
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Vishay - 82R4855 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Vishay
82R4855
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Vishay 82R4855
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric]

Supplier's Site
Cap, 47Μf, 16V, 10%; Capacitance Vishay - 03AC0170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10%; Capacitance Vishay
03AC0170
Cap, 47Μf, 16V, 10%; Capacitance Vishay 03AC0170
CAP, 47µF, 16V, 10%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 10%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D476K016C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D476K016C0200
Capacitors - Tantalum Capacitors TR3D476K016C0200
TR3476K016DC0200

TR3476K016DC0200

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845275 6845275P 718-TR3D476K016C0200CT-ND 718-TR3D476K016C0200DKR-ND 46R1184 82R4855 03AC0170 TR3D476K016C0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Vishay Cap, 47Μf, 16V, 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details