Vishay Precision Group Tantalum Capacitors TR3D337M010C0125

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1476-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1476-6-ND
Tantalum Capacitors 718-1476-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1476-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1476-1-ND
Tantalum Capacitors 718-1476-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1476-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1476-2-ND
Tantalum Capacitors 718-1476-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 6845262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845262
Tantalum Capacitors 6845262
Capacitor Tantalum SMT TR3D 10V 330uF

Capacitor Tantalum SMT TR3D 10V 330uF

Supplier's Site
Tantalum Capacitors - 6845262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845262P
Tantalum Capacitors 6845262P
Capacitor Tantalum SMT TR3D 10V 330uF

Capacitor Tantalum SMT TR3D 10V 330uF

Supplier's Site
Tantalum Capacitors - 1730568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730568
Tantalum Capacitors 1730568
Capacitor Tantalum SMT TR3D 10V 330uF

Capacitor Tantalum SMT TR3D 10V 330uF

Supplier's Site
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay - 71P8268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
71P8268
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay 71P8268
CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay - 66AJ1980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
66AJ1980
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay 66AJ1980
CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D337M010C0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337M010C0125
Tantalum Capacitors TR3D337M010C0125
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337M010C0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337M010C0125
Capacitors - Tantalum Capacitors TR3D337M010C0125
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1476-6-ND 718-1476-1-ND 6845262 6845262P 71P8268 TR3D337M010C0125 TR3D337M010C0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL476M025M1E-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details