Vishay Intertechnology, Inc. SMD 330uF 6.3V Capacitor TR3D337K6R3C0045

Description
330uF 6.3V Tantalum Capacitor, 2917 SMD, 45mR ESR Product overview: TR3D337K6R3C0045 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D337K6R3C0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Tantalum Capacitor, 2917 SMD, 45mR ESR Product overview: TR3D337K6R3C0045 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D337K6R3C0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-TR3D337K6R3C0045
SMD 330uF 6.3V Capacitor 59-TR3D337K6R3C0045
330uF 6.3V Tantalum Capacitor, 2917 SMD, 45mR ESR Product overview: TR3D337K6R3C0045 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D337K6R3C0045 can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, 2917 SMD, 45mR ESR Product overview: TR3D337K6R3C0045 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D337K6R3C0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1353-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1353-2-ND
Tantalum Capacitors 718-1353-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1353-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1353-6-ND
Tantalum Capacitors 718-1353-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1353-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1353-1-ND
Tantalum Capacitors 718-1353-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329444-TR3D337K6R3C0045 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329444-TR3D337K6R3C0045
Capacitors - Tantalum Capacitors 1329444-TR3D337K6R3C0045
Manufacturer: Vishay Sprague Win Source Part Number: 1329444-TR3D337K6R3C 0045 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 45mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1353-6,718-1353- 2,718-1353-1,TR3D337 K6R3C0045-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1329444-TR3D337K6R3C0045
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1353-6,718-1353-2,718-1353-1,TR3D337K6R3C0045-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Tant330Uf6.3V 0.045 Ohm 7343-31 10%, Full Reel; Capacitance Vishay - 86K5913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant330Uf6.3V 0.045 Ohm 7343-31 10%, Full Reel; Capacitance Vishay
86K5913
Capacitor Tant330Uf6.3V 0.045 Ohm 7343-31 10%, Full Reel; Capacitance Vishay 86K5913
CAPACITOR TANT330UF6.3V 0.045 OHM 7343-31 10%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT330UF6.3V 0.045 OHM 7343-31 10%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1178
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1178
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337K6R3C0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337K6R3C0045
Capacitors - Tantalum Capacitors TR3D337K6R3C0045
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TR3D337K6R3C0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337K6R3C0045
Tantalum Capacitors TR3D337K6R3C0045
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3D337K6R3C0045 718-1353-2-ND 718-1353-6-ND 1329444-TR3D337K6R3C0045 86K5913 46R1178 TR3D337K6R3C0045 TR3D337K6R3C0045
Product Name SMD 330uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant330Uf6.3V 0.045 Ohm 7343-31 10%, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details