330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 35mOhm
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 10% 6.3V 2917
TANTALUM CAPACITOR 330UF6.3V 0.035 OHM 7343-31 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes
CAPACITOR TANT330UF6.3V 0.035 OHM 7343-31 10%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 330UF 10% 6.3V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1352-2-ND | 718-1352-6-ND | TR3D337K6R3C0035 | TR3D337K6R3C0035 | 97M9753 | 86K5912 | TR3D337K6R3C0035 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor 330Uf6.3V 0.035 Ohm 7343-31 10%; Capacitance Vishay | Capacitor Tant330Uf6.3V 0.035 Ohm 7343-31 10%, Full Reel; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |