Vishay Intertechnology, Inc. Tantalum Capacitors TR3D336M020C0200

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D336M020C0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D336M020C0200-ND
Tantalum Capacitors TR3D336M020C0200-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D336M020C0200 - 1113958-TR3D336M020C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3D336M020C0200
1113958-TR3D336M020C0200
Tantalum Capacitors - TR3D336M020C0200 1113958-TR3D336M020C0200
Manufacturer: Vishay Win Source Part Number: 1113958-TR3D336M020C 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1113958-TR3D336M020C0200
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 20V Capacitor
59-TR3D336M020C0200
SMD 33uF 20V Capacitor 59-TR3D336M020C0200
Tantalum Capacitor 33uF 20V 20% 7343 SMD 200mR 125C Product overview: TR3D336M020C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D336M020C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 20V 20% 7343 SMD 200mR 125C Product overview: TR3D336M020C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D336M020C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D336M020C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D336M020C0200
Capacitors - Tantalum Capacitors TR3D336M020C0200
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TR3D336M020C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D336M020C0200
Tantalum Capacitors TR3D336M020C0200
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3D336M020C0200-ND 1113958-TR3D336M020C0200 59-TR3D336M020C0200 TR3D336M020C0200 TR3D336M020C0200
Product Name Tantalum Capacitors Tantalum Capacitors - TR3D336M020C0200 SMD 33uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details