Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3D336K025C0200

Description
Win Source Part Number: 1183151-TR3D336K025C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: TR3D336K025C0200-ND, 718-1856-6,718-1856- 2,718-1856-1
Request a Quote
Description
Win Source Part Number: 1183151-TR3D336K025C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: TR3D336K025C0200-ND, 718-1856-6,718-1856- 2,718-1856-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1183151-TR3D336K025C0200 is a solid tantalum surface mount chip capacitor from the TANTAMOUNT,Ñ¢ series. It features a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 25 V. The capacitor has a low equivalent series resistance (ESR) of 200 mΩ, making it suitable for applications requiring high ripple current capability. It operates within a temperature range of -55 °C to +125 °C. The device is packaged in a molded case with dimensions of 0.287" L x 0.169" W (7.30mm x 4.30mm) and is compatible with automatic pick and place equipment. The capacitor is available in tape and reel packaging, with a standard package quantity of 500 units. It is classified under moisture sensitivity level 1, indicating it is suitable for long-term storage without special precautions. This product is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1183151-TR3D336K025C0200 is a solid tantalum surface mount chip capacitor from the TANTAMOUNT,Ñ¢ series. It features a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 25 V. The capacitor has a low equivalent series resistance (ESR) of 200 mΩ, making it suitable for applications requiring high ripple current capability. It operates within a temperature range of -55 °C to +125 °C. The device is packaged in a molded case with dimensions of 0.287" L x 0.169" W (7.30mm x 4.30mm) and is compatible with automatic pick and place equipment. The capacitor is available in tape and reel packaging, with a standard package quantity of 500 units. It is classified under moisture sensitivity level 1, indicating it is suitable for long-term storage without special precautions. This product is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1183151-TR3D336K025C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1183151-TR3D336K025C0200
Capacitors - Tantalum Capacitors 1183151-TR3D336K025C0200
Win Source Part Number: 1183151-TR3D336K025C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: TR3D336K025C0200-ND, 718-1856-6,718-1856- 2,718-1856-1

Win Source Part Number: 1183151-TR3D336K025C0200
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: TR3D336K025C0200-ND,718-1856-6,718-1856-2,718-1856-1

Buy Now Datasheet
Tantalum Capacitors - 718-1856-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1856-6-ND
Tantalum Capacitors 718-1856-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1856-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1856-2-ND
Tantalum Capacitors 718-1856-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1856-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1856-1-ND
Tantalum Capacitors 718-1856-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V Capacitor
59-TR3D336K025C0200
SMD 33uF 25V Capacitor 59-TR3D336K025C0200
Tantalum Capacitor 33uF 25V 200mR SMD 125C Product overview: TR3D336K025C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D336K025C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 25V 200mR SMD 125C Product overview: TR3D336K025C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D336K025C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D336K025C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D336K025C0200
Capacitors - Tantalum Capacitors TR3D336K025C0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
TR3D336K025C0200
Tantalum Capacitors TR3D336K025C0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TR3D336K025C0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D336K025C0200
Tantalum Capacitors TR3D336K025C0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay - 66AJ1979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay
66AJ1979
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay 66AJ1979
CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:870mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:870mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay - 86K5888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay
86K5888
Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay 86K5888
CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:870mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE D; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:870mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1183151-TR3D336K025C0200 718-1856-6-ND 718-1856-2-ND 59-TR3D336K025C0200 TR3D336K025C0200 TR3D336K025C0200 TR3D336K025C0200 66AJ1979
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 25V, Tant, Case D; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers