Vishay Intertechnology, Inc. Tantalum Capacitors TR3D227M010C0125

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D227M010C0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D227M010C0125-ND
Tantalum Capacitors TR3D227M010C0125-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D227M010C0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D227M010C0125
Tantalum Capacitors TR3D227M010C0125
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D227M010C0125-ND TR3D227M010C0125
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers