Vishay Precision Group Tantalum Capacitors TR3D227K6R3C0050

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1854-2-ND
Tantalum Capacitors 718-1854-2-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay - 86K5835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
86K5835
Capacitor Tant, 220Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay 86K5835
CAPACITOR TANT, 220UF 6.3V 0.05 OHM 10%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 220UF 6.3V 0.05 OHM 10%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2202
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2202
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D227K6R3C0050
Tantalum Capacitors TR3D227K6R3C0050
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D227K6R3C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D227K6R3C0050
Capacitors - Tantalum Capacitors TR3D227K6R3C0050
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1854-2-ND 86K5835 08X2202 TR3D227K6R3C0050 TR3D227K6R3C0050
Product Name Tantalum Capacitors Capacitor Tant, 220Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details