Vishay Intertechnology, Inc. Tantalum Capacitors TR3D226K035C0400

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1776-6-ND
Tantalum Capacitors 718-1776-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1776-2-ND
Tantalum Capacitors 718-1776-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1776-1-ND
Tantalum Capacitors 718-1776-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay - 82R4804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay
82R4804
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay 82R4804
CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay - 66AJ1978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay
66AJ1978
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay 66AJ1978
CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:610mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D226K035C0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D226K035C0400
Tantalum Capacitors TR3D226K035C0400
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1776-6-ND 718-1776-2-ND 82R4804 TR3D226K035C0400
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers