Vishay Precision Group Connectors,Interconnects TR3D226K035C0300

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Tantalum Capacitors - 718-1346-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1346-1-ND
Tantalum Capacitors 718-1346-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1346-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1346-6-ND
Tantalum Capacitors 718-1346-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1346-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1346-2-ND
Tantalum Capacitors 718-1346-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
59-TR3D226K035C0300
SMD 22uF 35V Capacitor 59-TR3D226K035C0300
22uF 35V Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3D226K035C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D226K035C0300 can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3D226K035C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D226K035C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845051
Tantalum Capacitors 6845051
Capacitor Tantalum SMT TR3D 35V 22uF

Capacitor Tantalum SMT TR3D 35V 22uF

Supplier's Site
Tantalum Capacitors - 6845051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845051P
Tantalum Capacitors 6845051P
Capacitor Tantalum SMT TR3D 35V 22uF

Capacitor Tantalum SMT TR3D 35V 22uF

Supplier's Site
Tantalum Capacitors - 1731415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731415
Tantalum Capacitors 1731415
Capacitor Tantalum SMT TR3D 35V 22uF

Capacitor Tantalum SMT TR3D 35V 22uF

Supplier's Site
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay - 86K5803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay
86K5803
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay 86K5803
CAPACITOR TANT, 22UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1170
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1170
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, 10%, Reel; Capacitance Vishay - 03AC0164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 10%, Reel; Capacitance Vishay
03AC0164
Cap, 22Μf, 35V, 10%, Reel; Capacitance Vishay 03AC0164
CAP, 22µF, 35V, 10%, REEL; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, 10%, REEL; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D226K035C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D226K035C0300
Tantalum Capacitors TR3D226K035C0300
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1346-1-ND 718-1346-6-ND 59-TR3D226K035C0300 6845051 6845051P 86K5803 46R1170 03AC0164 TR3D226K035C0300
Product Name Connectors,Interconnects Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 22Μf, 35V, 10%, Reel; Capacitance Vishay Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 35 volts 35 volts 35 volts
WVAC 15000 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details