Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3D226K035C0200

Description
Win Source Part Number: 1003583-TR3D226K035C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1541-6,718-1541- 2,718-1541-1
Request a Quote Datasheet
Description
Win Source Part Number: 1003583-TR3D226K035C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1541-6,718-1541- 2,718-1541-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1003583-TR3D226K035C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1003583-TR3D226K035C0200
Capacitors - Tantalum Capacitors 1003583-TR3D226K035C0200
Win Source Part Number: 1003583-TR3D226K035C 0200 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1541-6,718-1541- 2,718-1541-1

Win Source Part Number: 1003583-TR3D226K035C0200
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1541-6,718-1541-2,718-1541-1

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
59-TR3D226K035C0200
SMD 22uF 35V Capacitor 59-TR3D226K035C0200
Tantalum Capacitor 22uF 35V 200mR SMD 7343 125°C Product overview: TR3D226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D226K035C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 35V 200mR SMD 7343 125°C Product overview: TR3D226K035C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D226K035C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1541-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1541-1-ND
Tantalum Capacitors 718-1541-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1541-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1541-6-ND
Tantalum Capacitors 718-1541-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1541-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1541-2-ND
Tantalum Capacitors 718-1541-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D226K035C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D226K035C0200
Capacitors - Tantalum Capacitors TR3D226K035C0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 25R2712 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
25R2712
Tantalum Capacitor, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 25R2712
TANTALUM CAPACITOR, 22UF 35V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 71P8264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
71P8264
Capacitor Tant, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 71P8264
CAPACITOR TANT, 22UF 35V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF 35V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D226K035C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D226K035C0200
Tantalum Capacitors TR3D226K035C0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003583-TR3D226K035C0200 59-TR3D226K035C0200 718-1541-1-ND 718-1541-6-ND TR3D226K035C0200 25R2712 71P8264 TR3D226K035C0200
Product Name Capacitors - Tantalum Capacitors SMD 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Capacitor Tant, 22Uf 35V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details