150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
CAP TANT 150UF 20% 10V 2917 Product overview: TR3D157M010C0075 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D157M010C0075 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Sprague
Manufacturer: Vishay
Win Source Part Number: 735457-TR3D157M010C0
Series: TANTAMOUNT, TR3
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 75 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TR3
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TBJE157M010JSSB0000;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
CAP TANT 150UF 20% 10V 2917
CAP TANT 150UF 20% 10V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3D157M010C0075-ND | 59-TR3D157M010C0075 | 735457-TR3D157M010C0075 | TR3D157M010C0075 | TR3D157M010C0075 |
| Product Name | Tantalum Capacitors | 150UF 10V Capacitor | Tantalum Capacitors - TR3D157M010C0075 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |