Vishay Intertechnology, Inc. Tantalum Capacitors - TR3D157M010C0070 TR3D157M010C0070

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000723-TR3D157M010C 0070 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000723-TR3D157M010C 0070 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D157M010C0070 - 1000723-TR3D157M010C0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3D157M010C0070
1000723-TR3D157M010C0070
Tantalum Capacitors - TR3D157M010C0070 1000723-TR3D157M010C0070
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000723-TR3D157M010C 0070 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000723-TR3D157M010C0070
Categories: Tantalum Capacitors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
SMD 150uF Capacitor
59-TR3D157M010C0070
SMD 150uF Capacitor 59-TR3D157M010C0070
Tantalum Capacitors - Solid SMD 150uF 10volts 20% D Case ESR 0.07 Mold Product overview: TR3D157M010C0070 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D157M010C0070 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 150uF 10volts 20% D Case ESR 0.07 Mold Product overview: TR3D157M010C0070 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D157M010C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1000723-TR3D157M010C0070 59-TR3D157M010C0070
Product Name Tantalum Capacitors - TR3D157M010C0070 SMD 150uF Capacitor
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details