Vishay Precision Group Tantalum Capacitors TR3D157K016C0075

Description
TR3157K016DC0075CU
Request a Quote Datasheet
Description
TR3157K016DC0075CU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D157K016C0075DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D157K016C0075DKR-ND
Tantalum Capacitors 718-TR3D157K016C0075DKR-ND
TR3157K016DC0075CU

TR3157K016DC0075CU

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D157K016C0075CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D157K016C0075CT-ND
Tantalum Capacitors 718-TR3D157K016C0075CT-ND
TR3157K016DC0075CU

TR3157K016DC0075CU

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D157K016C0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D157K016C0075TR-ND
Tantalum Capacitors 718-TR3D157K016C0075TR-ND
TR3157K016DC0075CU

TR3157K016DC0075CU

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2197 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2197
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2197
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3D157K016C0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D157K016C0075
Capacitors - Tantalum Capacitors TR3D157K016C0075
TR3157K016DC0075CU

TR3157K016DC0075CU

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D157K016C0075DKR-ND 718-TR3D157K016C0075CT-ND 08X2197 TR3D157K016C0075
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details