Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157K004C0150

Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D157K004C0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D157K004C0150-ND
Tantalum Capacitors TR3D157K004C0150-ND
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm

150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D157K004C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D157K004C0150
Capacitors - Tantalum Capacitors TR3D157K004C0150
CAP TANT 150UF 10% 4V 2917

CAP TANT 150UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TR3D157K004C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D157K004C0150
Tantalum Capacitors TR3D157K004C0150
CAP TANT 150UF 10% 4V 2917

CAP TANT 150UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3D157K004C0150-ND TR3D157K004C0150 TR3D157K004C0150
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details