Vishay Intertechnology, Inc. Tantalum Capacitors TR3D156K035C0300

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1341-6-ND
Tantalum Capacitors 718-1341-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1341-2-ND
Tantalum Capacitors 718-1341-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1341-1-ND
Tantalum Capacitors 718-1341-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay - 86K5708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay
86K5708
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay 86K5708
CAP, 15UF, 35V, TANT, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 35V, TANT, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay - 66AJ1974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay
66AJ1974
Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay 66AJ1974
CAP, 15UF, 35V, TANT, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 35V, TANT, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D156K035C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D156K035C0300
Tantalum Capacitors TR3D156K035C0300
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D156K035C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D156K035C0300
Capacitors - Tantalum Capacitors TR3D156K035C0300
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1341-6-ND 718-1341-2-ND 86K5708 TR3D156K035C0300 TR3D156K035C0300
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 35V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details