The TR3D107M6R3C0140 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF with a tolerance of ±20%. It operates within a voltage rating of 6.3 V and has a low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The capacitor is rated for an operating temperature range of -55 °C to +125 °C, with voltage derating recommended above 85 °C. It is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. The product is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing.
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm
CAP TANT 100UF 20% 6.3V 2917
CAP TANT 100UF 20% 6.3V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3D107M6R3C0140-ND | TR3D107M6R3C0140 | TR3D107M6R3C0140 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |