Vishay Intertechnology, Inc. Tantalum Capacitors TR3D107M010C0065

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D107M010C0065TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0065TR-ND
Tantalum Capacitors 718-TR3D107M010C0065TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D107M010C0065CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0065CT-ND
Tantalum Capacitors 718-TR3D107M010C0065CT-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D107M010C0065DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0065DKR-ND
Tantalum Capacitors 718-TR3D107M010C0065DKR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 37AJ7760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
37AJ7760
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 37AJ7760
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.46A; Case Size:2917RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.46A; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 86K5676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
86K5676
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 86K5676
Capacitor,100uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3D107M010C0065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107M010C0065
Capacitors - Tantalum Capacitors TR3D107M010C0065
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TR3D107M010C0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107M010C0065
Tantalum Capacitors TR3D107M010C0065
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D107M010C0065TR-ND 718-TR3D107M010C0065DKR-ND 37AJ7760 86K5676 TR3D107M010C0065 TR3D107M010C0065
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers