Vishay Precision Group Tantalum Capacitors TR3D107K010C0050

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1464-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1464-6-ND
Tantalum Capacitors 718-1464-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1464-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1464-1-ND
Tantalum Capacitors 718-1464-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1464-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1464-2-ND
Tantalum Capacitors 718-1464-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D107K010C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107K010C0050
Capacitors - Tantalum Capacitors TR3D107K010C0050
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 100Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 86K5645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
86K5645
Capacitor Tant, 100Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 86K5645
CAPACITOR TANT, 100UF 10V 0.05 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V 0.05 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1158
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1158
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D107K010C0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K010C0050
Tantalum Capacitors TR3D107K010C0050
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1464-6-ND 718-1464-1-ND TR3D107K010C0050 86K5645 46R1158 TR3D107K010C0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details