Vishay Intertechnology, Inc. Tantalum Capacitors TR3D106M050C0550

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D106M050C0550-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D106M050C0550-ND
Tantalum Capacitors TR3D106M050C0550-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D106M050C0550 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D106M050C0550
Tantalum Capacitors TR3D106M050C0550
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D106M050C0550-ND TR3D106M050C0550
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers