35V 10uF Tantalum Capacitor, 2917 SMD, 300mR ESR Product overview: TR3D106K035C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D106K035C0300 can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Win Source Part Number: 1209527-TR3D106K035C
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TR3D106K035C0300.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1334-6,718-1334-
CAP TANT 10UF 10% 35V 2917
CAPACITOR TANT, 10UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 10UF 10% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TR3D106K035C0300 | 718-1334-2-ND | 718-1334-6-ND | 1209527-TR3D106K035C0300 | TR3D106K035C0300 | 86K5613 | 25R2706 | TR3D106K035C0300 |
| Product Name | SMD 35V 10uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 10Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay | Tantalum Capacitor, 10Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |