Vishay Precision Group Tantalum Capacitors TR3D106K035C0260

Description
Capacitor Tantalum SMT TR3D 35V 10uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3D 35V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845183
Tantalum Capacitors 6845183
Capacitor Tantalum SMT TR3D 35V 10uF

Capacitor Tantalum SMT TR3D 35V 10uF

Supplier's Site
Tantalum Capacitors - 6845183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845183P
Tantalum Capacitors 6845183P
Capacitor Tantalum SMT TR3D 35V 10uF

Capacitor Tantalum SMT TR3D 35V 10uF

Supplier's Site
Tantalum Capacitors - 1733716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733716
Tantalum Capacitors 1733716
Capacitor Tantalum SMT TR3D 35V 10uF

Capacitor Tantalum SMT TR3D 35V 10uF

Supplier's Site
Tantalum Capacitors - 718-TR3D106K035C0260TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K035C0260TR-ND
Tantalum Capacitors 718-TR3D106K035C0260TR-ND
TR3106K035DC0260

TR3106K035DC0260

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D106K035C0260CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K035C0260CT-ND
Tantalum Capacitors 718-TR3D106K035C0260CT-ND
TR3106K035DC0260

TR3106K035DC0260

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D106K035C0260DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K035C0260DKR-ND
Tantalum Capacitors 718-TR3D106K035C0260DKR-ND
TR3106K035DC0260

TR3106K035DC0260

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1156
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1156
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay - 82R4709 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay
82R4709
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay 82R4709
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric]

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D106K035C0260 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D106K035C0260
Capacitors - Tantalum Capacitors TR3D106K035C0260
TR3106K035DC0260

TR3106K035DC0260

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845183 6845183P 718-TR3D106K035C0260TR-ND 718-TR3D106K035C0260DKR-ND 46R1156 82R4709 TR3D106K035C0260
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAS226K015P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers