10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
CAP TANT 10UF 10% 35V 2917
CAPACITOR TANT, 10UF 35V 0.25 OHM 10%, 7343-31; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 10µF, 35V, 10%, REEL; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 10UF 10% 35V 2917
| RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845187 | 718-1333-2-ND | 718-1333-6-ND | TR3D106K035C0250 | 86K5612 | 46R1155 | 03AC0158 | TR3D106K035C0250 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf 35V 0.25 Ohm 10%, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 10Μf, 35V, 10%, Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||||
| Applications | General Purpose | General Purpose |