10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
TANTALUM CAPACITOR, 10UF 35V 0.125 OHM 10%, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 35V 0.125 OHM 10%, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 10µF, 35V, 10%, REEL; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 10UF 10% 35V 2917
CAP TANT 10UF 10% 35V 2917
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1534-1-ND | 718-1534-6-ND | 6845196 | 25R2704 | 71P8255 | 46R1154 | 03AC0157 | TR3D106K035C0125 | TR3D106K035C0125 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf 35V 0.125 Ohm 10%, 7343-31; Capacitance Vishay | Tantalum Capacitor, 10Uf 35V 0.125 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 10Μf, 35V, 10%, Reel; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |