Vishay Intertechnology, Inc. Tantalum Capacitors TR3C686M004C0275

Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C686M004C0275-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C686M004C0275-ND
Tantalum Capacitors TR3C686M004C0275-ND
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 275mOhm

68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3C686M004C0275 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C686M004C0275
Capacitors - Tantalum Capacitors TR3C686M004C0275
CAP TANT 68UF 20% 4V 2312

CAP TANT 68UF 20% 4V 2312

Supplier's Site
Tantalum Capacitors - TR3C686M004C0275 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C686M004C0275
Tantalum Capacitors TR3C686M004C0275
CAP TANT 68UF 20% 4V 2312

CAP TANT 68UF 20% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3C686M004C0275-ND TR3C686M004C0275 TR3C686M004C0275
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details