Vishay Intertechnology, Inc. SMD 47uF 16V Capacitor TR3C476K016C0300

Description
47uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: TR3C476K016C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C476K016C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: TR3C476K016C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C476K016C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V Capacitor
59-TR3C476K016C0300
SMD 47uF 16V Capacitor 59-TR3C476K016C0300
47uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: TR3C476K016C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C476K016C0300 can be used for catalog matching and distributor lookup.

47uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: TR3C476K016C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C476K016C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359759-TR3C476K016C0300 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359759-TR3C476K016C0300
Capacitors - Tantalum Capacitors 1359759-TR3C476K016C0300
Win Source Part Number: 1359759-TR3C476K016C 0300 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 300mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359759-TR3C476K016C0300
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 300mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 718-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1332-1-ND
Tantalum Capacitors 718-1332-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1332-2-ND
Tantalum Capacitors 718-1332-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1332-6-ND
Tantalum Capacitors 718-1332-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 16V, 6032-28 10%; Capacitance Vishay - 86K5552 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 6032-28 10%; Capacitance Vishay
86K5552
Capacitor Tant, 47Uf, 16V, 6032-28 10%; Capacitance Vishay 86K5552
CAPACITOR TANT, 47UF, 16V, 6032-28 10%; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 6032-28 10%; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 6032-28 10%; Capacitance Vishay - 82T5417 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 6032-28 10%; Capacitance Vishay
82T5417
Tantalum Capacitor, 47Uf, 16V, 6032-28 10%; Capacitance Vishay 82T5417
TANTALUM CAPACITOR, 47UF, 16V, 6032-28 10%; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 6032-28 10%; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3C476K016C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C476K016C0300
Capacitors - Tantalum Capacitors TR3C476K016C0300
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TR3C476K016C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C476K016C0300
Tantalum Capacitors TR3C476K016C0300
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C476K016C0300 1359759-TR3C476K016C0300 718-1332-1-ND 718-1332-6-ND 86K5552 TR3C476K016C0300 TR3C476K016C0300
Product Name SMD 47uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 6032-28 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details