Vishay Intertechnology, Inc. Tantalum Capacitors TR3C475K050C1000

Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1546-2-ND
Tantalum Capacitors 718-1546-2-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1546-1-ND
Tantalum Capacitors 718-1546-1-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1546-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1546-6-ND
Tantalum Capacitors 718-1546-6-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3C475K050C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C475K050C1000
Capacitors - Tantalum Capacitors TR3C475K050C1000
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site
Tantalum Capacitors - TR3C475K050C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C475K050C1000
Tantalum Capacitors TR3C475K050C1000
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay - 71P8251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay
71P8251
Capacitor Tant, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay 71P8251
CAPACITOR TANT, 4.7UF, 50V, 1 OHM, 0.1, 6032-28; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 50V, 1 OHM, 0.1, 6032-28; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay - 25R2702 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay
25R2702
Tantalum Capacitor, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay 25R2702
TANTALUM CAPACITOR, 4.7UF, 50V, 1 OHM, 0.1, 6032-28; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 1 OHM, 0.1, 6032-28; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1546-2-ND 718-1546-6-ND TR3C475K050C1000 TR3C475K050C1000 71P8251 25R2702
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay Tantalum Capacitor, 4.7Uf, 50V, 1 Ohm, 0.1, 6032-28; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers