33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
CAP TANT 33UF 20% 16V 2312
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TR3C336M016C0300-ND | TR3C336M016C0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF |