Vishay Intertechnology, Inc. SMD 33uF 20V Capacitor TR3C336K020C0350

Description
Tantalum Capacitor 33uF 20V 10% SMD 350mR 125C Product overview: TR3C336K020C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C336K020C0350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 33uF 20V 10% SMD 350mR 125C Product overview: TR3C336K020C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C336K020C0350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V Capacitor
59-TR3C336K020C0350
SMD 33uF 20V Capacitor 59-TR3C336K020C0350
Tantalum Capacitor 33uF 20V 10% SMD 350mR 125C Product overview: TR3C336K020C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C336K020C0350 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 20V 10% SMD 350mR 125C Product overview: TR3C336K020C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C336K020C0350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3C336K020C0350 - 728033-TR3C336K020C0350 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3C336K020C0350
728033-TR3C336K020C0350
Tantalum Capacitors - TR3C336K020C0350 728033-TR3C336K020C0350
Manufacturer: Vishay Sprague Win Source Part Number: 728033-TR3C336K020C0 350 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 350mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 728033-TR3C336K020C0350
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 350mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 718-1329-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1329-6-ND
Tantalum Capacitors 718-1329-6-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1329-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1329-1-ND
Tantalum Capacitors 718-1329-1-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1329-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1329-2-ND
Tantalum Capacitors 718-1329-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C336K020C0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C336K020C0350
Tantalum Capacitors TR3C336K020C0350
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 20V 0.35 Ohm 10%, 6032-28; Capacitance Vishay - 25R2701 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 20V 0.35 Ohm 10%, 6032-28; Capacitance Vishay
25R2701
Tantalum Capacitor, 33Uf 20V 0.35 Ohm 10%, 6032-28; Capacitance Vishay 25R2701
TANTALUM CAPACITOR, 33UF 20V 0.35 OHM 10%, 6032-28; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 20V 0.35 OHM 10%, 6032-28; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 33Uf 20V 0.35 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 20V 0.35 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5514
Capacitor Tant, 33Uf 20V 0.35 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5514
CAPACITOR TANT, 33UF 20V 0.35 OHM 10%, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF 20V 0.35 OHM 10%, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C336K020C0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C336K020C0350
Capacitors - Tantalum Capacitors TR3C336K020C0350
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C336K020C0350 728033-TR3C336K020C0350 718-1329-6-ND 718-1329-1-ND TR3C336K020C0350 25R2701 TR3C336K020C0350
Product Name SMD 33uF 20V Capacitor Tantalum Capacitors - TR3C336K020C0350 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 20V 0.35 Ohm 10%, 6032-28; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers