Vishay Intertechnology, Inc. Tantalum Capacitors TR3C336K020C0300

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1506-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1506-1-ND
Tantalum Capacitors 718-1506-1-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1506-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1506-2-ND
Tantalum Capacitors 718-1506-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1506-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1506-6-ND
Tantalum Capacitors 718-1506-6-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C336K020C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C336K020C0300
Tantalum Capacitors TR3C336K020C0300
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay - 66AJ1969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay
66AJ1969
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay 66AJ1969
CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay - 71P8248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay
71P8248
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay 71P8248
CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C336K020C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C336K020C0300
Capacitors - Tantalum Capacitors TR3C336K020C0300
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1506-1-ND 718-1506-6-ND TR3C336K020C0300 66AJ1969 TR3C336K020C0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers