3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
CAP TANT 3.3UF 10% 50V 2312
CAP TANT 3.3UF 10% 50V 2312
CAP, 3.3UF, 50V, TANT, CASE C; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes
CAP, 3.3UF, 50V, TANT, CASE C; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1850-2-ND | 718-1850-6-ND | TR3C335K050C1500 | TR3C335K050C1500 | 86K5494 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 3.3Uf, 50V, Tant, Case C; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |