Vishay Intertechnology, Inc. Tantalum Capacitors TR3C335K035C0700

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
Request a Quote
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR3C335K035C0700 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations, with options for tin/lead as well.

Datasheet Summary
Powered by GS/AI

The TR3C335K035C0700 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations, with options for tin/lead as well.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C335K035C0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C335K035C0700-ND
Tantalum Capacitors TR3C335K035C0700-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C335K035C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C335K035C0700
Tantalum Capacitors TR3C335K035C0700
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C335K035C0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C335K035C0700
Capacitors - Tantalum Capacitors TR3C335K035C0700
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3C335K035C0700-ND TR3C335K035C0700 TR3C335K035C0700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details