The Vishay 3.3 µF, 35V tantalum capacitor (part number 37AJ7757) features a molded case design with a case size of C (6032 metric). It has a capacitance tolerance of ±10% and a low equivalent series resistance (ESR) of 0.6 ohms. This capacitor is rated for a maximum ripple current of 430 mA and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The component is RoHS compliant, making it suitable for environmentally conscious designs. It is qualified for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is compatible with automatic pick and place equipment, facilitating high-volume manufacturing processes.
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
CAP, 3.3UF, 35V, TANT, CASE C; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes
CAP TANT 3.3UF 10% 35V 2312
CAP TANT 3.3UF 10% 35V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1542-1-ND | 718-1542-6-ND | 37AJ7757 | TR3C335K035C0600 | TR3C335K035C0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 3.3Uf, 35V, Tant, Case C; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |